EN
  • EN
  • DE

CY7B136-15JC

Part No CY7B136-15JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 8 Dual-Port Static RAMs and 4K x 8 Dual-Port Static RAM with Semaphores
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164449-CY7B136-15JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7B136-15JC CAD Model

Description

The CY7B136-15JC is a high-speed synchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. It's designed for applications requiring fast data access and low power consumption. As an end-of-life product, it's primarily relevant for maintenance of existing systems, but its characteristics provide insight into high-performance memory design.

Applications

  • Cache memory: Used as cache memory in processors and other high-performance systems.
  • Network switches and routers: Employed in network equipment for packet buffering and forwarding.
  • Digital signal processing (DSP): Integrated into DSP systems for high-speed data storage and retrieval.
  • Image processing: Used in image processing applications requiring fast memory access.
  • Medical imaging: Found in medical imaging equipment for real-time data storage and processing.

Features

  • High-speed access time: Offers a fast access time of 15 ns.
  • Synchronous operation: Operates synchronously with a clock signal for precise timing.
  • Single-cycle deselect: Allows for fast deselection and power saving.
  • Low power consumption: Designed for low power consumption during operation and standby.
  • 3.3V power supply: Operates on a 3.3V power supply.
  • Available in various packages: Available in different package options for flexible integration.

Benefits

  • High performance: Enables high-speed data access for demanding applications.
  • Low power consumption: Reduces power consumption in battery-powered and energy-sensitive applications.
  • Simplified system design: The synchronous interface simplifies system timing and control.
  • Reliable operation: Provides reliable data storage and retrieval.

Additional Details

The CY7B136-15JC is typically used in conjunction with other high-speed components, such as processors and FPGAs. The synchronous interface requires careful timing analysis to ensure proper operation. The device is sensitive to noise and power supply variations, so proper decoupling and grounding techniques are essential. While this particular part is end-of-life, Cypress continues to offer a variety of SRAM solutions. When designing new systems, refer to Cypress's current product offerings for the latest high-speed memory devices.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess