EN
  • EN
  • DE

CY74FCT138CTSDC

Part No CY74FCT138CTSDC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054167-CY74FCT138CTSDC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT138CTSDC CAD Model

Description

The CY74FCT138CTSDC is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Cypress Semiconductor. This device is designed for high-performance memory decoding or data routing applications requiring minimal propagation delay. It is commonly used in address decoding, memory selection, and data distribution systems.

Applications:

  • Memory Decoding
  • Data Routing
  • Address Decoding
  • Chip Select Logic
  • Control Logic

Features:

  • High-Speed Operation: Offers minimal propagation delay for fast data processing.
  • 3-to-8 Line Decoding: Decodes a 3-bit input into one of eight output lines.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Multiple Enable Inputs: Features multiple enable inputs for flexible control.
  • Output Enable Control: Provides an output enable control for easy system interfacing.

Benefits:

  • Improved System Performance: High-speed operation enhances the speed and efficiency of data processing.
  • Reduced Power Consumption: CMOS technology minimizes energy usage, extending battery life in portable devices.
  • Enhanced Reliability: CMOS technology ensures high noise immunity and stable operation, improving system reliability.
  • Flexible Control: Multiple enable inputs provide flexible control options for various applications.
  • Simplified System Design: Output enable control simplifies interfacing with other system components.

Additional Details:

The CY74FCT138CTSDC is designed to operate over a wide temperature range, making it suitable for use in various environments. It typically supports standard CMOS logic levels. For detailed technical specifications, including timing characteristics, power consumption, and environmental specifications, refer to the official Cypress Semiconductor datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess