EN
  • EN
  • DE

CY62256V-55SNC

Part No CY62256V-55SNC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 8 Standard SRAM 55 Ns PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054165-CY62256V-55SNC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62256V-55SNC CAD Model

Description

The CY62256V-55SNC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed to provide fast access times, low power consumption, and reliable data storage for a variety of applications. This SRAM is particularly well-suited for systems requiring high-speed memory and efficient power usage.

Applications

  • Embedded Systems: Used as primary or cache memory in embedded microcontrollers and microprocessors.
  • Industrial Automation: Provides fast and reliable memory for industrial control systems and data acquisition equipment.
  • Networking: Utilized as buffer memory in network routers, switches, and communication devices.
  • Medical Equipment: Used in medical imaging devices and diagnostic instruments.

Features

  • Fast Access Time: Offers a very fast access time of 55 ns for high-speed data retrieval.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient systems.
  • CMOS Technology: Employs CMOS technology for high performance and low power operation.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL-Compatible Inputs and Outputs: Interfaces easily with TTL logic levels.

Benefits

  • High-Speed Performance: Fast access time significantly improves system performance, allowing for quicker data processing and response times.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: CMOS technology ensures reliable data storage and retrieval over a wide range of operating conditions.
  • Simplified Integration: Single power supply and TTL compatibility simplify system design and reduce component count.
  • Versatile Application: Suitable for a broad range of applications requiring high-speed and low-power memory.

Additional Details

The CY62256V-55SNC is organized as 32,768 words of 8 bits each (32K x 8). It is available in a standard SOIC (Small Outline Integrated Circuit) package. Key specifications include operating temperature range, supply voltage range, input/output voltage levels, and timing characteristics. Detailed information on these parameters, along with recommended operating conditions and electrical characteristics, can be found in the product datasheet provided by Cypress Semiconductor Corp. Proper decoupling techniques should be used to minimize noise and ensure stable operation. The datasheet includes timing diagrams illustrating read and write cycle timing, as well as information on power-up and power-down sequencing.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess