EN
  • EN
  • DE

CY62256L-70SNI

Part No CY62256L-70SNI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164373-CY62256L-70SNI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256L-70SNI CAD Model

Description

The CY62256L-70SNI is a 32K x 8-bit Static RAM (SRAM) from Cypress Semiconductor, designed for applications requiring low power consumption and relatively fast access times. Being an SRAM, it provides fast, asynchronous read and write capabilities, eliminating the need for refresh cycles and simplifying system design.

Applications:

  • Embedded Systems
  • Microcontroller-based Applications
  • Data Logging
  • Cache Memory
  • Industrial Control Systems

Features:

  • 32K x 8-bit memory organization
  • Access time: 70 ns
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in SOIC package

Benefits:

  • Fast Data Access: The 70 ns access time ensures quick read and write operations, improving overall system responsiveness.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Easy Integration: TTL-compatible I/O simplifies interfacing with other system components.
  • Simplified Memory Management: Asynchronous operation removes the need for refresh cycles, streamlining memory control.
  • Compact Size: SOIC package enables efficient board layout and space utilization.

The CY62256L-70SNI is particularly well-suited for applications where low power consumption and reasonable speed are crucial. Its 32KB capacity is adequate for many embedded control and data logging tasks. While designated as End-of-Life (EOL), it may still be utilized in existing designs or when replacement options are constrained. Consider newer Cypress SRAM offerings for new designs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4708 $59.0036
41+ $2.8479 $116.7639
63+ $2.7588 $173.8044
87+ $2.6699 $232.2813
112+ $2.5809 $289.0608
150+ $2.3139 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess