EN
  • EN
  • DE

CY62167G30-45BVXIES

Part No CY62167G30-45BVXIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY62167G30-45BVXIES Cypress
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054160-CY62167G30-45BVXIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62167G30-45BVXIES CAD Model

Description

The CY62167G30-45BVXIES is a high-performance, ultra-low-power Static RAM (SRAM) from Cypress Semiconductor. It is a 16 Mbit (2M x 8) memory device designed for applications requiring fast access times and minimal power consumption. This SRAM is particularly well-suited for portable devices, embedded systems, and battery-powered applications where energy efficiency is paramount.

Applications:

  • Portable Devices: Memory storage in mobile phones, tablets, and other handheld devices.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices where low power is critical.
  • Embedded Systems: Data buffering and storage in embedded control systems and industrial automation equipment.
  • Medical Devices: Employed in portable medical devices such as glucose meters and patient monitoring systems.
  • Automotive Electronics: Used in automotive infotainment systems and other electronic control units (ECUs).

Features:

  • Fast Access Time: Offers a very fast access time of 45 ns, enabling quick data retrieval and storage.
  • Ultra-Low Power Consumption: Designed for extremely low power operation, maximizing battery life in portable applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various system designs.
  • Data Retention: Maintains data integrity even when power is removed, ensuring reliable data storage.
  • Advanced CMOS Technology: Utilizes advanced CMOS technology for high performance and low power consumption.

Benefits:

  • High Performance: Fast access time improves system performance and responsiveness.
  • Extended Battery Life: Ultra-low power consumption significantly extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity with non-volatile data retention capabilities.
  • Versatile: Suitable for a wide range of applications, from portable devices to embedded systems.
  • Simplified Integration: Easy to integrate into existing systems due to its standard interface and functionality.

Additional Details:

The CY62167G30-45BVXIES is available in various package options, including BGA (Ball Grid Array) and TSOP (Thin Small Outline Package). It operates over a specified temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The SRAM is designed to be compatible with standard microprocessor and microcontroller interfaces, simplifying system integration. Proper decoupling and power supply filtering are essential for optimal performance and stability. The CY62167G30-45BVXIES is a reliable and efficient memory solution for applications requiring fast access times and ultra-low power consumption.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess