EN
  • EN
  • DE

CY62158CV25LL-70BAI

Part No CY62158CV25LL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 1M X 8 Standard SRAM 70 Ns PBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134940-CY62158CV25LL-70BAI
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62158CV25LL-70BAI CAD Model

Description

The CY62158CV25LL-70BAI is a high-performance, low-power Static RAM (SRAM) device from Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption, making it suitable for portable devices, battery-backed systems, and high-speed data processing. This SRAM offers a reliable and efficient solution for temporary data storage in various electronic systems.

Applications:

  • Portable electronics
  • Battery-backed systems
  • Cache memory
  • Data buffering
  • Embedded systems

Features:

  • 4 Mb (256K x 16) memory organization
  • Fast access time (70 ns)
  • Low voltage operation (2.5V)
  • Low standby current
  • TTL-compatible inputs and outputs
  • Available in various package options

Benefits:

  • High Performance: Fast access time ensures quick data retrieval, improving overall system performance.
  • Low Power Consumption: Low voltage operation and low standby current extend battery life in portable applications.
  • Reliable Data Storage: Provides stable and reliable data storage, ensuring data integrity in various operating conditions.
  • Easy Integration: TTL-compatible inputs and outputs simplify integration with other digital components.
  • Versatile: Suitable for a wide range of applications due to its high performance and low power consumption.

Technical Specifications:

The CY62158CV25LL-70BAI has a memory capacity of 4 megabits, organized as 256K x 16 bits. It operates at a low voltage of 2.5V, reducing power consumption. The access time is 70 nanoseconds, allowing for fast data access. The device features low standby current to minimize power drain when not actively in use. It is available in various package options to suit different board layouts. Detailed specifications, including power consumption characteristics, operating temperature range, and timing parameters, are available in the Cypress Semiconductor datasheet for the CY62158CV25LL-70BAI.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Chilisin
Lowest to $0.0021
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.0244
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess