EN
  • EN
  • DE

CY62148DV30LL-70ZSXIT

Part No CY62148DV30LL-70ZSXIT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821381-CY62148DV30LL-70ZSXIT
Ultra Librarian 3D Model Ultra Librarian CY62148DV30LL-70ZSXIT CAD Model

Description

The CY62148DV30LL-70ZSXIT is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It is designed for applications requiring fast access times, low power consumption, and high reliability. This SRAM is particularly well-suited for use in memory-intensive systems and embedded applications where speed and energy efficiency are critical.

Applications

  • Networking equipment (routers, switches)
  • Industrial automation
  • Medical devices
  • Test and measurement equipment
  • Embedded systems

Features

  • Fast access time: 70 ns access time ensures quick data retrieval.
  • Low operating current: Reduces power consumption in active mode.
  • Low standby current: Minimizes power consumption when not actively reading or writing data.
  • Operating voltage: Operates at a standard voltage for compatibility with various systems.
  • Data retention voltage: Maintains data integrity even at low voltages.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved system performance: Fast access times enhance overall system responsiveness.
  • Reduced power consumption: Low operating and standby currents extend battery life in portable devices.
  • High reliability: Ensures data integrity and long-term system stability.
  • Cost-effective solution: Provides high performance at a competitive price.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details

The CY62148DV30LL-70ZSXIT boasts a fast access time, allowing for quick data retrieval and processing. Its low power consumption is ideal for battery-powered applications and systems where energy efficiency is paramount. The SRAM's data retention capability ensures that data remains intact even when power is removed or fluctuates. It supports standard operating voltages, making it easily integrable into a wide range of systems. It is specifically suited for high-performance caching and buffering applications. The 70ns access time makes it beneficial for memory applications needing fast read/write operations.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess