The LTC6806HLW#3ZZPBF is a highly sophisticated, multicell battery stack monitor that plays a crucial role in the management and protection of rechargeable battery packs. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this component is designed to monitor up to 12 series-connected battery cells for voltage and temperature.
Key Features
- Cell Monitoring: Capable of monitoring up to 12 cells connected in series with a measurement range of 0V to 5V per cell.
- High Accuracy: Offers a voltage measurement accuracy of ±0.04% for precise battery management.
- Temperature Monitoring: Includes temperature sensing to prevent overheating and ensure safe operation.
- Robust Communication: Utilizes a high-speed ISO-SPI interface for noise-immune communication up to 1Mbps.
- Multiple ICs Stacking: Supports the stacking of multiple LTC6806 ICs in a daisy-chain configuration for monitoring more than 12 cells.
- Integrated Diagnostics: Features comprehensive self-test diagnostics to ensure reliable operation.
Applications
With its robust design and precise monitoring capabilities, the LTC6806HLW#3ZZPBF is ideal for a variety of applications, including:
- Electric and hybrid electric vehicles (EV/HEV)
- Energy storage systems
- Backup power systems
- Uninterruptible power supplies (UPS)
Product Specifications
| Parameter |
Value |
| Part Number |
LTC6806HLW#3ZZPBF |
| Manufacturer |
Analog Devices Inc. |
| Cell Voltage Measurement |
0V to 5V |
| Measurement Accuracy |
±0.04% |
| Communication Interface |
ISO-SPI |
| Operating Temperature |
-40°C to +125°C |
The LTC6806HLW#3ZZPBF is an essential component for any system requiring reliable and precise battery management. Its advanced features and robust design ensure optimal performance for the most demanding applications.