EN
  • EN
  • DE

CY62127VLL-70BAI

Part No CY62127VLL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 70 Ns PBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006390-CY62127VLL-70BAI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62127VLL-70BAI CAD Model

Description

The CY62127VLL-70BAI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is organized as 128K x 8 bits, offering a total memory capacity of 1 Mbit. It is designed for applications requiring fast access times and low power consumption.

Applications

  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Embedded systems

Features

  • High-speed access time: 70 ns
  • Low active power consumption: Reduces overall system power requirements.
  • Low standby power consumption: Extends battery life in portable applications.
  • Wide voltage range: Operates from 2.7V to 3.6V.
  • Data retention voltage: 2.0V minimum.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other system components.
  • Available in a 32-pin SOIC package: Suitable for surface mount assembly.

Benefits

  • Improved system performance: Fast access times enable quicker data retrieval and processing.
  • Reduced power consumption: Low power operation leads to energy savings and extended battery life.
  • Enhanced system reliability: Wide operating voltage range ensures stable performance under varying conditions.
  • Simplified system integration: TTL-compatible I/O simplifies interfacing with other components.
  • Compact form factor: SOIC package enables high-density board designs.

Additional Details

The CY62127VLL-70BAI utilizes Cypress's advanced CMOS technology to achieve high speed and low power operation. It features fully static operation, meaning no clocks or refresh cycles are required. The device offers excellent data retention characteristics, ensuring data integrity even during power outages. The SRAM is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is commonly used in applications where fast data access, low power consumption, and high reliability are critical.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess