EN
  • EN
  • DE

CY505YC56DS

Part No CY505YC56DS
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054138-CY505YC56DS
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY505YC56DS CAD Model

Description

The CY505YC56DS is a programmable clock oscillator manufactured by Cypress Semiconductor Corp. It is designed to provide precise and stable clock signals for various electronic applications. It offers flexibility in frequency selection and configuration, making it suitable for diverse system requirements.

Applications

  • Networking equipment, including routers, switches, and hubs.
  • Industrial automation and control systems.
  • Test and measurement equipment.
  • Data acquisition systems.
  • Embedded systems requiring accurate timing signals.

Features

  • Programmable frequency output, allowing users to select the desired clock frequency.
  • Low jitter performance, ensuring signal integrity in high-speed applications.
  • Wide frequency range, offering flexibility in system design.
  • 3.3V operating voltage.
  • Small form factor packaging for space-constrained applications.
  • Supports various output formats, such as LVCMOS.
  • High stability over temperature and voltage variations.

Benefits

  • Provides a stable and accurate clock source for reliable system operation.
  • Reduces the need for multiple discrete clock oscillators, simplifying board layout.
  • Improves system performance by minimizing timing errors and jitter.
  • Offers flexibility to adapt to different application requirements through programmable frequency selection.
  • Enhances signal integrity in high-speed digital circuits.

Additional Details

The CY505YC56DS clock oscillator is typically configured using a programming interface, such as I2C or SPI, allowing users to set the desired output frequency and other parameters. It is designed to meet the stringent timing requirements of modern electronic systems. The device's low jitter and high stability contribute to the overall reliability and performance of the end product. Detailed specifications, including frequency ranges, jitter performance, and power consumption, can be found in the product datasheet from Cypress Semiconductor Corp.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess