EN
  • EN
  • DE

CY37032VP44-100ACT

Part No CY37032VP44-100ACT
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISRTM High-Performance CPLDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164223-CY37032VP44-100ACT
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY37032VP44-100ACT CAD Model

Description

The CY37032VP44-100ACT is a Programmable Logic Device (PLD) from Cypress Semiconductor, part of their Programmable System-on-Chip (PSoC) family. It's designed to provide flexible logic solutions for various applications. As an end-of-life product, its availability might be limited.

Applications:

  • Industrial Control Systems: Implementing custom logic for controlling machinery and automation processes.
  • Data Acquisition Systems: Processing and managing data from sensors and other input devices.
  • Embedded Systems: Providing programmable logic for various embedded applications, such as motor control and signal processing.
  • Consumer Electronics: Implementing custom features and control logic in consumer devices.
  • Communication Interfaces: Implementing custom communication protocols and interfaces.

Features:

  • Programmable Logic: Offers flexible logic configuration using programmable AND and OR arrays.
  • High Performance: Operates at a frequency of 100 MHz, providing high-speed processing capabilities.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • On-Chip Memory: Includes on-chip memory for storing configuration data and application code.
  • I/O Flexibility: Provides a variety of input/output options for interfacing with external devices.

Benefits:

  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development of custom logic solutions.
  • Lower System Cost: Reduces the need for discrete logic components, lowering overall system cost.
  • Improved Performance: Provides high-speed processing capabilities for demanding applications.
  • Enhanced Reliability: Cypress Semiconductor products are known for their reliability and robustness.

Additional Details:

The CY37032VP44-100ACT is typically programmed using Cypress's development tools. Detailed specifications, including voltage requirements, timing characteristics, and pinout information, can be found in the Cypress Semiconductor datasheet for this device.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1848 $70.3696
5+ $28.8692 $144.3460
7+ $27.9672 $195.7704
9+ $27.0651 $243.5859
12+ $26.1631 $313.9572
15+ $23.4569 $351.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess