EN
  • EN
  • DE

CY2X0147FLXCT

Part No CY2X0147FLXCT
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC XTAL FIELD PROGR 6CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 6-CLCC (5x3.2)
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 6-CLCC
Case / Package 6-CLCC (5x3.2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2015-CY2X0147FLXCTDKR, 2015-CY2X0147FLXCTCT, 2015-CY2X0147FLXCTTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867579-CY2X0147FLXCT
Ultra Librarian 3D Model Ultra Librarian CY2X0147FLXCT CAD Model

Description

The CY2X0147FLXCT is a programmable clock generator from Cypress Semiconductor, designed to provide flexible clocking solutions for a wide range of applications. It allows users to generate multiple clock frequencies from a single reference clock, simplifying clock tree design and reducing component count. Its programmability enables dynamic adjustment of clock frequencies to optimize system performance and power consumption.

Applications:

  • Networking Equipment: Providing clock signals for Ethernet switches, routers, and other networking devices.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and digital TVs to generate clock signals for various system components.
  • Industrial Automation: Providing precise timing signals for industrial control systems and automated machinery.
  • Computing Platforms: Generating clock frequencies for motherboards, graphics cards, and other computer peripherals.
  • Data Storage Systems: Providing clock signals for hard drives, solid-state drives, and other storage devices.

Features:

  • Programmable Clock Outputs: Allows generating multiple clock frequencies from a single reference clock.
  • Low Jitter Performance: Provides clean clock signals with minimal jitter for high-performance applications.
  • Frequency Synthesis: Supports frequency multiplication, division, and phase adjustment for flexible clock generation.
  • I2C Interface: Allows for easy configuration and control of clock parameters via the I2C serial interface.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock signal's energy over a wider frequency range.

Benefits:

  • Flexibility: Programmable clock outputs enable dynamic adjustment of clock frequencies to optimize system performance.
  • Simplified Clock Tree Design: Reduces component count and simplifies clock tree design by generating multiple frequencies from a single device.
  • Improved System Performance: Low jitter performance ensures stable and reliable operation of connected components.
  • Reduced EMI: Spread spectrum clocking reduces electromagnetic interference, improving system reliability.
  • Easy Configuration: The I2C interface allows for easy configuration and control of clock parameters.

Additional details for the CY2X0147FLXCT include its operating voltage, temperature range, package type, and specific frequency ranges supported. It is often used in applications requiring precise and adjustable clock signals. Refer to the Cypress Semiconductor datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8840 $62.1880
16+ $7.2894 $116.6304
25+ $7.0617 $176.5425
34+ $6.8338 $232.3492
44+ $6.6061 $290.6684
59+ $5.9226 $349.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess