EN
  • EN
  • DE

R460004-4A

Part No R460004-4A
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182044-R460004-4A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R460004-4A CAD Model

Description

The R460004-4A is a radial leaded X2 safety capacitor manufactured by Littelfuse Inc. It is specifically designed for across-the-line applications in various electronic devices. This capacitor provides effective suppression of electromagnetic interference (EMI) while ensuring a high level of electrical safety. As part of the R46 series, the R460004-4A is known for its reliability and robust performance in demanding conditions.

Applications

  • Power supplies
  • Electronic ballasts
  • Household appliances
  • Industrial control systems
  • Across-the-line filtering and noise suppression

Features

  • X2 safety capacitor
  • Self-healing metallized polypropylene film
  • High stability and reliability
  • Flame-retardant epoxy resin coating
  • Radial lead configuration for easy PCB mounting
  • Compliant with international safety standards (ENEC, UL, cUL)

Benefits

  • Effectively suppresses electromagnetic interference (EMI), improving device performance
  • Enhances electrical safety by providing a barrier against voltage surges
  • Prolongs the lifespan of electronic devices by protecting them from electrical noise
  • Simplifies circuit design and assembly with its radial leaded configuration
  • Meets stringent safety requirements for use in global markets

Additional Details

The R460004-4A capacitor features a capacitance of 0.0047 μF (4.7 nF). It is rated for a voltage of 305 VAC. The use of metallized polypropylene film ensures excellent self-healing properties and long-term stability. The flame-retardant epoxy resin coating provides an additional layer of protection against environmental factors and meets necessary flammability standards. The radial lead spacing is designed for convenient insertion into printed circuit boards, making it an ideal choice for a variety of electronic applications where safety and reliability are paramount.

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess