EN
  • EN
  • DE

CY284190C

Part No CY284190C
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054115-CY284190C
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY284190C CAD Model

Description

The CY284190C is a clock generator from Cypress Semiconductor Corp. designed for a variety of applications that demand accurate and configurable clock signals. This chip provides the ability to generate multiple clock frequencies, making it suitable for systems requiring synchronized timing across different components.

Applications:

  • PC Motherboards
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics
  • Industrial Automation Systems

Features:

  • Programmable Clock Outputs: Allows for flexible configuration of output frequencies to match specific system requirements.
  • Multiple Integrated PLLs: Enables the generation of multiple independent clock domains.
  • Low Jitter Performance: Ensures high signal integrity, minimizing timing errors in sensitive applications.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency over a small range.
  • Power Management Features: Includes power-down modes to conserve energy during periods of low activity.

Benefits:

  • Enhanced System Performance: Provides precise and stable clock signals, improving the performance and reliability of connected devices.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Design Flexibility: Programmable outputs allow for customization of clock frequencies to meet unique application needs.
  • Lower Power Consumption: Power management features help to reduce overall system power consumption, extending battery life in portable devices.
  • Simplified System Design: Integration of multiple clock functions into a single chip reduces component count and board space requirements.

Additional Details:

The CY284190C's programmable nature is a key advantage, allowing designers to adapt the clock signals to the specific needs of their application. The device's low jitter performance is critical in high-speed data transfer and processing. For detailed technical specifications, including supported frequencies, programming interfaces, and power consumption characteristics, refer to the official Cypress Semiconductor datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess