EN
  • EN
  • DE

CY27C64-90WM

Part No CY27C64-90WM
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228321-CY27C64-90WM
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C64-90WM CAD Model

Description

The CY27C64-90WM is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) device from Cypress Semiconductor. It offers a non-volatile storage solution with fast access times, making it suitable for various embedded systems and applications.

Applications

  • Embedded systems firmware storage
  • Microcontroller program storage
  • Look-up tables
  • Data logging
  • Code storage for programmable logic devices (PLDs)

Features

  • 64 Kbit (8K x 8) organization
  • Fast access time: 90 ns
  • CMOS for low power consumption
  • Single 5V power supply
  • Programmable using standard EPROM programmers
  • Available in a windowed package for UV erasure
  • TTL compatible inputs and outputs

Benefits

  • Reliable non-volatile storage
  • Fast read access for high-performance applications
  • Low power consumption for battery-powered devices
  • Easy programming and erasure
  • Wide operating temperature range

Additional Details

The CY27C64-90WM is organized as 8192 words of 8 bits each. The 90 ns access time ensures rapid data retrieval, crucial for time-sensitive applications. The CMOS technology minimizes power consumption, extending battery life in portable devices. This EPROM is programmed using industry-standard EPROM programmers. Data is erased by exposing the chip to ultraviolet (UV) light through the window on the package. The TTL compatible inputs and outputs simplify interfacing with other logic devices. The device is commonly available in a DIP package. It is important to follow proper programming and erasure procedures to ensure data integrity. Always consult the datasheet for detailed electrical characteristics, timing diagrams, and programming algorithms. When erasing the EPROM, ensure the UV light source is appropriate and the exposure time is sufficient to completely erase the data. Proper handling and storage are essential to prevent damage to the device.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
Cherry Semiconductor Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess