The CY25100SXC-060T is a programmable clock generator from Cypress Semiconductor. It's designed to provide precise and configurable clock signals for a variety of applications. This clock generator offers flexibility in frequency selection and output configuration, making it suitable for use in systems requiring specific timing requirements.
Applications
- Consumer electronics
- Networking equipment
- Industrial control systems
- Embedded systems
- Computing platforms
Features
- Programmable Output Frequencies: Allows customization of clock signals to meet specific system needs.
- Multiple Output Clocks: Provides several independent clock outputs from a single device.
- Low Jitter: Ensures stable and accurate clock signals.
- Precise Clock Generation: Delivers reliable timing performance.
- Small Form Factor: Enables integration into compact designs.
Benefits
- System Optimization: Enables fine-tuning of clock frequencies for optimal performance.
- Reduced Component Count: Consolidates multiple clock sources into a single device.
- Improved Signal Integrity: Minimizes clock jitter for reliable system operation.
- Design Flexibility: Provides a configurable clocking solution for diverse applications.
- Cost Savings: Reduces the overall cost of clocking circuitry.
Technical Specifications
The CY25100SXC-060T supports a range of output frequencies, often configurable via I2C or SPI interfaces. It typically operates from a 3.3V power supply. The device has a specified jitter performance, ensuring clock signal stability. The package is often a small surface-mount package to facilitate compact designs. The temperature range is usually industrial grade, making it suitable for a variety of environments.
Overall, the CY25100SXC-060T is a versatile clock generator that offers programmable and precise clock signals for a wide range of applications, enhancing system performance and flexibility.