EN
  • EN
  • DE

CY2309SCX-1H

Part No CY2309SCX-1H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005557-CY2309SCX-1H
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2309SCX-1H CAD Model

Description

The CY2309SCX-1H is a 3.3V Zero Delay Buffer (ZDB) designed by Cypress Semiconductor to distribute clock signals with minimal propagation delay. It's commonly used in applications requiring synchronization of clock signals across different parts of a system. The 'SCX' likely indicates the package type (SOIC) and temperature range, while the '-1H' probably refers to a specific revision or configuration.

Applications:

  • PC Motherboards: For clock distribution to various components like CPU, chipset, and memory.
  • Graphics Cards: To synchronize clock signals for the GPU and memory modules.
  • Networking Devices: Distributing clock signals in routers, switches, and network interface cards.
  • Server Systems: Providing synchronized clock signals for multiple processors and memory.
  • Embedded Systems: General-purpose clock distribution in high-speed digital designs.

Features:

  • Zero Delay: Minimizes the delay between the input and output clock signals.
  • Nine Output Clocks: Provides multiple clock outputs for distribution to various devices.
  • Low Jitter: Maintains the integrity of the clock signal, reducing timing errors.
  • 3.3V Operation: Designed for use in 3.3V systems.
  • Output Enable Control: Allows for enabling or disabling the output clock signals.
  • Low Skew: Ensures minimal timing difference between output clock signals.

Benefits:

  • Improved System Performance: By minimizing clock skew and jitter, the CY2309SCX-1H contributes to faster and more reliable system operation.
  • Simplified Clock Distribution: Provides a centralized point for distributing clock signals to multiple devices.
  • Reduced Timing Errors: Minimizes the risk of setup and hold time violations in digital circuits.
  • Increased Design Flexibility: Allows for easy routing of clock signals to different parts of the system.
  • Enhanced Signal Integrity: Maintains the quality of the clock signal, even when driving multiple loads.

Additional Details:

The CY2309SCX-1H is typically packaged in a SOIC (Small Outline Integrated Circuit) package. It operates on a 3.3V power supply. The zero delay feature is achieved through an internal phase-locked loop (PLL). The datasheet provides detailed information on electrical characteristics, timing specifications, package dimensions, and application notes. Zero delay buffers are essential in high-performance digital systems to ensure that all components operate in synchrony.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess