EN
  • EN
  • DE

CY2308ZC1HTSSOP16

Part No CY2308ZC1HTSSOP16
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054084-CY2308ZC1HTSSOP16
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2308ZC1HTSSOP16 CAD Model

Description

The CY2308ZC1HTSSOP16 is a Zero Delay Buffer (ZDB) from Cypress Semiconductor, designed to distribute clock signals with minimal delay and skew. It is used to synchronize clock signals across various parts of a system, ensuring proper timing and performance.

Applications

  • PC Motherboards
  • Server Systems
  • Networking Equipment
  • High-Speed Digital Circuits
  • Any system requiring synchronized clock distribution

Features

  • Zero Delay Buffer (ZDB) Functionality: Minimizes the delay between the input clock and output clocks.
  • Low Skew: Provides matched output clock signals with minimal skew.
  • Multiple Outputs: Distributes the clock signal to multiple destinations.
  • Operating Voltage: Typically 3.3V or 5V (Consult datasheet for exact voltage).
  • Output Frequency Range: Consult datasheet for specific range.
  • TSSOP16 Package: Small footprint for space-constrained applications.
  • Internal Phase-Locked Loop (PLL): For frequency multiplication and synchronization.

Benefits

  • Improved System Performance: Synchronized clock signals ensure proper timing and reduce timing-related issues.
  • Reduced Clock Skew: Minimizes timing differences between clock signals, improving signal integrity.
  • Simplified Clock Distribution: Easy distribution of clock signals to multiple components.
  • Compact Size: TSSOP16 package allows for use in small form factor applications.

Additional Details

The CY2308ZC1HTSSOP16 employs a PLL to achieve zero delay and low skew clock distribution. This device is crucial in high-speed digital systems where timing accuracy is paramount. Proper power supply decoupling and termination techniques are essential for optimal performance. Consult the Cypress Semiconductor datasheet for the CY2308ZC1HTSSOP16 for detailed specifications, including input/output characteristics, timing parameters, and recommended operating conditions. This ensures proper device operation and optimal performance in the intended application.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess