EN
  • EN
  • DE

CY2305SZI-1T

Part No CY2305SZI-1T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2305 Series Pll Based Clock Driver 4 True Output(s) 0 Inverted Output(s) PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980837-CY2305SZI-1T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2305SZI-1T CAD Model

Description

The CY2305SZI-1T is a Zero Delay Buffer (ZDB) from Cypress Semiconductor. It's designed to distribute clock signals with minimal delay, ensuring synchronization across different parts of an electronic system. This is crucial in high-speed digital circuits where timing discrepancies can lead to errors. The '1T' likely refers to the packaging type (tape and reel) or a specific revision of the part.

Applications:

  • Motherboards: Clock distribution for CPU, chipset, and peripherals.
  • Graphics Cards: Synchronizing clock signals for GPU and memory.
  • Networking Equipment: Timing distribution for Ethernet controllers and PHYs.
  • Server Systems: Clock distribution for processors and memory subsystems.
  • High-Speed Digital Designs: General-purpose clock buffering in any application requiring synchronized clocks.

Features:

  • Zero Delay: Minimizes the delay between input and output clock signals.
  • Low Jitter: Preserves the integrity of the clock signal, minimizing timing errors.
  • Multiple Outputs: Distributes the clock signal to several destinations simultaneously.
  • High Fanout: Drives multiple loads without signal degradation.
  • Low Skew: Ensures minimal timing difference between output clocks.
  • Wide Operating Frequency: Supports a broad range of clock frequencies.

Benefits:

  • Improved System Performance: Ensures accurate timing and synchronization, leading to faster and more reliable operation.
  • Reduced Timing Errors: Minimizes the risk of setup and hold time violations.
  • Simplified Clock Distribution: Provides a centralized point for distributing clock signals.
  • Increased Design Flexibility: Allows for easy routing of clock signals to different parts of the system.
  • Enhanced Signal Integrity: Preserves the quality of the clock signal, even with multiple loads.

Additional Details:

The CY2305SZI-1T typically operates from a 3.3V power supply and is available in a small outline integrated circuit (SOIC) package. It often includes features such as output enable control and power-down mode. The datasheet provides detailed information on electrical characteristics, timing specifications, and package dimensions. Zero delay buffers are critical components in high-performance digital systems, ensuring that all parts of the system operate in sync. The 'SZI' likely denotes a specific package type or feature set within the CY2305 family.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess