EN
  • EN
  • DE

CY2292SC-492T

Part No CY2292SC-492T
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821356-CY2292SC-492T
Ultra Librarian 3D Model Ultra Librarian CY2292SC-492T CAD Model

Description

The CY2292SC-492T is a programmable clock generator from Cypress Semiconductor Corp. It is designed to provide precise and configurable clock signals for a variety of electronic systems. This device offers flexibility in clock frequency generation and distribution, making it suitable for applications requiring multiple clock outputs with different frequencies.

Applications:

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer electronic devices to generate system clocks for various components.
  • Networking Equipment: Employed in routers, switches, and network interface cards to provide precise timing signals for data transmission and synchronization.
  • Industrial Control Systems: Integrated into industrial automation equipment, such as programmable logic controllers (PLCs) and motor drives, to generate clock signals for control and monitoring functions.
  • Computer Peripherals: Utilized in printers, scanners, and other computer peripherals to provide clock signals for data processing and communication.
  • Embedded Systems: Suitable for a wide range of embedded systems requiring flexible clock generation and distribution capabilities.

Features:

  • Programmable Clock Outputs: Allows for the generation of multiple clock signals with independently programmable frequencies, providing flexibility in system design.
  • Low Jitter Performance: Ensures stable and accurate clock signals, minimizing timing errors and improving system performance.
  • Wide Frequency Range: Supports a broad range of output frequencies, accommodating diverse application requirements.
  • I2C Interface: Enables easy configuration and control of the clock generator through a standard I2C serial interface.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock signal energy over a wider frequency range.
  • Power-Down Mode: Minimizes power consumption when the clock generator is not actively generating clock signals.

Benefits:

  • Flexible Clock Generation: Provides the ability to generate multiple clock signals with different frequencies, simplifying system design and reducing component count.
  • Improved System Performance: Ensures stable and accurate clock signals, minimizing timing errors and improving overall system performance.
  • Reduced EMI: Minimizes electromagnetic interference, improving system reliability and compliance with regulatory standards.
  • Easy Configuration: Enables easy configuration and control of the clock generator through a standard I2C serial interface.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing energy costs in other applications.

Additional Details:

The CY2292SC-492T typically operates from a 3.3V power supply and is available in a small surface-mount package. It supports various clock output formats, including CMOS and LVCMOS. The device's configuration settings can be stored in internal registers or external EEPROM. Specifications include output frequency range, jitter performance, supply voltage range, and operating temperature range, which are critical parameters for clock generator selection.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess