EN
  • EN
  • DE

HMC8500PM5E

Part No HMC8500PM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 10MHZ-2.8GHZ 32LFCSP / RF Amplifier IC General Purpose 10MHz ~ 2.8GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 10MHz ~ 2.8GHz
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 24V ~ 32V
Current - Supply 100mA
Test Frequency 1.3GHz ~ 2.8GHz
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC8500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names Q13512100,-2735-HMC8500PM5E,HMC8500PM5E-ND,505-HMC8500PM5E,HMC8500PM5E-CRL
Standard Package 1
Win Source Part Number 1226720-HMC8500PM5E
Ultra Librarian 3D Model Ultra Librarian HMC8500PM5E CAD Model

Description

The HMC8500PM5E is a high-performance RF (Radio Frequency) amplifier from Analog Devices Inc., designed to meet the demanding needs of communication infrastructure, test equipment, and defense applications. This amplifier operates within the frequency range of DC to 5.5 GHz, delivering exceptional versatility for a wide array of RF systems.

With its robust design, the HMC8500PM5E offers a high gain of 14 dB while maintaining a low noise figure of 2.5 dB, ensuring clear signal amplification with minimal distortion. The product also features a high output IP3 (third-order intercept point) of 35 dBm, which is indicative of its excellent linearity and ability to handle high power without significant signal degradation.

The amplifier is housed in a compact 5 mm x 5 mm LFCSP (lead frame chip scale package), which allows for efficient use of space on printed circuit boards. This small footprint does not compromise its thermal performance, as the HMC8500PM5E is capable of operating over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Noteworthy features of the HMC8500PM5E include its single supply voltage of 5V and a P1dB (output power at 1 dB compression) of 22 dBm, which allows for high dynamic range applications. Additionally, the device offers a fast enable/disable function that enables rapid switching, further enhancing its application in systems where timing and synchronization are critical.

Analog Devices Inc. has equipped the HMC8500PM5E with an internal active bias to ensure stable performance over temperature and process variations. This feature simplifies the external circuitry required for the amplifier, reducing design complexity and accelerating time-to-market for products incorporating this amplifier.

In summary, the HMC8500PM5E by Analog Devices Inc. is a superior choice for designers looking for a high-quality RF amplifier that combines high performance, reliability, and versatility. Whether it's for commercial telecommunications, aerospace, or military applications, the HMC8500PM5E is engineered to deliver consistent and powerful RF amplification.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess