The CY2283PVC-1T is a clock synthesizer designed by Cypress Semiconductor Corp, intended for a broad range of applications that demand precise and stable clock generation. This device is commonly used in electronic systems to generate multiple clock frequencies from a single reference clock or crystal. Its primary function is to provide synchronized timing signals for various components within a system, ensuring proper operation.
Applications
- Consumer electronics (e.g., set-top boxes, DVD players, TVs)
- Networking equipment (e.g., routers, switches, modems)
- Industrial control systems
- Computer peripherals
- Embedded systems
Features
- Generates multiple output clocks from a single reference
- Integrated Phase-Locked Loop (PLL) for stable clock generation
- Low jitter performance
- Programmable output frequencies
- Supports various output clock formats
- Small footprint package
- Low power consumption
Benefits
- Provides accurate and stable clock signals for system synchronization
- Reduces the number of discrete clock components required
- Simplifies board layout and reduces BOM cost
- Improves system performance with low jitter clocks
- Offers flexibility in clock frequency selection
- Enhances system reliability
- Ideal for power-sensitive applications due to low power consumption
Additional Details
The CY2283PVC-1T operates from a single 3.3V power supply and features programmable dividers that allow for a wide range of output frequencies to be generated. It includes integrated loop filter components, minimizing the need for external components. Detailed technical specifications are available in the Cypress Semiconductor datasheet, including information on frequency ranges, jitter performance, and power consumption characteristics. It's often used in applications where space is a constraint due to its small package size.