The CY2260SC-2T is a clock synthesizer IC from Cypress Semiconductor Corp. It is designed to generate precise clock signals for various electronic applications. This integrated circuit utilizes a phase-locked loop (PLL) to multiply and divide the frequency of an input reference clock, creating a stable and accurate output clock.
Applications:
- Computer motherboards
- Graphics cards
- Networking equipment (routers, switches, hubs)
- Consumer electronics (set-top boxes, DVD players)
- Industrial control systems
Features:
- Generates multiple clock frequencies from a single reference clock.
- Integrated PLL for frequency synthesis.
- Programmable output frequencies and configurations.
- Low jitter and phase noise performance.
- Supports various output clock formats (e.g., LVCMOS).
- Power-down mode for reduced power consumption.
Benefits:
- Provides stable and accurate clock signals, improving system performance.
- Reduces the number of discrete timing components, simplifying board design.
- Offers flexibility in frequency selection to meet diverse application requirements.
- Minimizes signal degradation due to low jitter and phase noise.
- Enables energy-efficient operation with power-down mode.
- Cost-effective solution for clock generation in various applications.
The CY2260SC-2T typically requires external passive components (resistors, capacitors) for loop filter and crystal loading. The programming features enable customization of the clock outputs based on system needs. Datasheet provides detailed information regarding clock frequency ranges, supply voltage, operating temperature, and pin configurations.
The device is commonly employed where precise timing is critical for stable system operation. Its ability to generate various frequencies is a valuable asset for system designers. It is typically surface-mounted and integrated into PCBs using standard IC packaging techniques.