EN
  • EN
  • DE

CY22393ZXC-F11T

Part No CY22393ZXC-F11T
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821355-CY22393ZXC-F11T
Ultra Librarian 3D Model Ultra Librarian CY22393ZXC-F11T CAD Model

Description

The CY22393ZXC-F11T is a programmable clock synthesizer from Cypress Semiconductor. These synthesizers are used to generate precise clock frequencies for a variety of applications. They offer flexibility in generating multiple clock signals from a single reference frequency.

Applications

  • Motherboards: Used to generate clock signals for the CPU, memory, and other components.
  • Graphics cards: Provide accurate clock signals for the GPU and memory.
  • Printers: Control timing in printer mechanisms.
  • Networking devices: Used in routers, switches, and other networking equipment.

Features

  • Programmable outputs: Can generate multiple clock outputs with different frequencies.
  • Low jitter: Provides clean and stable clock signals.
  • I2C or SPI interface: Allows for easy programming and configuration.
  • Wide frequency range: Can generate frequencies over a broad range.
  • Small package size: Available in compact surface-mount packages.

Benefits

  • Flexibility: Programmable outputs allow for customization to meet specific application needs.
  • Improved performance: Low jitter clock signals improve system performance.
  • Simplified design: Reduces the number of discrete components required.
  • Reduced cost: Can lower overall system cost compared to using multiple oscillators.
  • Easy integration: The I2C or SPI interface simplifies programming and integration into existing systems.

Additional Details

This clock synthesizer typically uses a phase-locked loop (PLL) to generate the desired output frequencies. The PLL allows for precise control of the output frequency and phase. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and programming interface. It's essential to consult the datasheet for specific programming details and application guidelines. The 'F11T' suffix might denote specific packaging or temperature range specifications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess