The CY15G0101DXB-BBI is a F-RAM (Ferroelectric Random Access Memory) device manufactured by Cypress Semiconductor Corp. F-RAM combines the non-volatility of flash memory with the high-speed access of RAM, offering significant advantages in various applications. This particular model has a 1 Mbit density.
Applications:
- Data logging in industrial equipment
- Smart meters for energy management
- Medical devices requiring fast and reliable data storage
- Automotive event data recorders (EDRs)
- Gaming and entertainment devices
Features:
- 1 Mbit (128 K x 8) memory organization
- High endurance – 1014 read/write cycles
- Fast access times (e.g., 45 ns)
- Non-volatile data retention for many years
- Low power consumption
Benefits:
- Eliminates the need for battery backup in many applications
- Enables real-time data logging without wear-out concerns
- Improves system performance due to fast read/write speeds
- Reduces power consumption compared to traditional memory technologies
- Simplifies system design with a small footprint
Additional Details:
The CY15G0101DXB-BBI typically operates with a supply voltage of 3.3V or 5V. It utilizes a serial peripheral interface (SPI) for communication with a host microcontroller or processor. The device is available in a variety of package options, including SOIC and DIP. Cypress Semiconductor provides detailed specifications in the product datasheet, including timing diagrams, power consumption characteristics, and environmental ratings. The high endurance and non-volatility of F-RAM make it an excellent choice for applications requiring frequent data updates and long-term data storage. Proper handling and soldering techniques are recommended to ensure reliable operation.