EN
  • EN
  • DE

CY15B104Q-LHXIES

Part No CY15B104Q-LHXIES
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224475-CY15B104Q-LHXIES
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY15B104Q-LHXIES CAD Model

Description

The CY15B104Q-LHXIES is a 4-Mbit (512 K x 8) Nonvolatile Static RAM (nvSRAM) manufactured by Cypress Semiconductor (now Infineon Technologies). nvSRAM combines the fast access speeds of SRAM with the non-volatility of EEPROM, providing data retention even when power is lost. This specific part number is likely a specific grade, temperature range, and packaging option within the CY15B104Q family.

Applications:

  • Data Logging: Used in applications that require continuous data recording with no data loss during power outages (e.g., industrial monitoring, automotive data recorders).
  • Meter Reading: Stores meter readings (e.g., water, gas, electricity) securely, ensuring data integrity in case of power failures.
  • Industrial Automation: Provides reliable memory for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Used in medical equipment for storing critical patient data and configuration settings.
  • Gaming Machines: Employs secure and non-volatile storage of game states and audit logs.

Features

  • 4-Mbit Nonvolatile SRAM: Offers 4 megabits of non-volatile memory with SRAM read/write speeds.
  • Fast Read/Write Access: Provides SRAM-like access times, typically in the nanosecond range.
  • Automatic STORE on Power Down: Automatically backs up SRAM data to non-volatile memory upon power loss.
  • RECALL to SRAM on Power Up: Automatically restores data from non-volatile memory to SRAM when power is restored.
  • Unlimited Endurance: Offers virtually unlimited read/write cycles to the SRAM portion of the memory.
  • Data Retention: Retains data for many years (typically 20 years or more) in the absence of power.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Data Security: Ensures no data loss during power outages, protecting critical information.
  • High Performance: Provides fast read/write speeds, enabling real-time data processing.
  • Ease of Use: Can be used like standard SRAM, simplifying system design.
  • Reliability: Offers robust data retention and endurance.
  • Reduced System Complexity: Eliminates the need for external battery backup or complex power management circuitry.

Additional Details

The CY15B104Q-LHXIES typically operates from a 3.3V power supply. It usually comes in a SOIC or QFN package. The specific temperature range depends on the suffix code in the part number (e.g., Industrial: -40°C to +85°C). Data is typically backed up using an internal capacitor that provides power for the STORE operation. It's a direct replacement for battery-backed SRAM (BBSRAM) in many applications.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
new, original packaged
Lowest to $0.0018
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess