EN
  • EN
  • DE

BCM4329SKUBG

Part No BCM4329SKUBG
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1152+
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713703-BCM4329SKUBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4329SKUBG CAD Model

Description

The BCM4329SKUBG is a wireless connectivity chip created by Cypress Semiconductor Corp (previously Broadcom). This component is a combination solution that offers Wi-Fi, Bluetooth, and FM radio capabilities within a single chip. It is commonly used in mobile and embedded devices where space and power consumption are critical considerations.

Applications

  • Smartphones: Provides wireless networking, Bluetooth connectivity, and FM radio functionality in a single chip for streamlined design.
  • Tablets: Enables wireless internet access, Bluetooth device pairing, and FM radio reception in tablet computers.
  • Portable Media Players: Integrates multiple wireless functions in media players, allowing for streaming music, connecting to headphones, and listening to FM radio.
  • Embedded Systems: Used in a variety of embedded systems requiring wireless connectivity, such as IoT devices and industrial control systems.

Features

  • Wi-Fi Connectivity: Compliant with IEEE 802.11 a/b/g/n standards, supporting data rates up to 150 Mbps.
  • Bluetooth Connectivity: Incorporates Bluetooth 2.1 + EDR (Enhanced Data Rate) for short-range wireless communication.
  • FM Radio: Integrated FM radio receiver allows for listening to FM broadcasts.
  • Low Power Consumption: Optimized for low-power operation to extend battery life in portable devices.
  • Compact Size: Small form factor facilitates integration into space-constrained designs.

Benefits

  • Multi-Function Integration: Combines Wi-Fi, Bluetooth, and FM radio capabilities, reducing board space and BOM (Bill of Materials) cost.
  • Enhanced User Experience: Provides seamless wireless connectivity and entertainment options to end users.
  • Extended Battery Life: Low-power design contributes to longer battery life in portable applications.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple wireless functionalities into a single chip.
  • Simplified Design and Integration: Streamlines the design and integration process with a comprehensive wireless solution.

Additional Details

The BCM4329SKUBG typically comes in a BGA (Ball Grid Array) package, requiring surface-mount assembly. Detailed specifications, including operating voltage, temperature range, and RF performance metrics, can be found in the Cypress product documentation. It's essential to consult the datasheet for accurate implementation details and system requirements.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess