EN
  • EN
  • DE

TBF-2012-245-RH

Part No TBF-2012-245-RH
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839582-TBF-2012-245-RH
Ultra Librarian 3D Model Ultra Librarian TBF-2012-245-RH CAD Model

Description

The TBF-2012-245-RH is a common mode choke manufactured by Cyntec. Common mode chokes are designed to suppress common-mode noise in electronic circuits. Common-mode noise is a type of electromagnetic interference (EMI) that appears simultaneously on multiple conductors relative to a common reference point (usually ground). This choke effectively reduces this noise, improving signal integrity and overall system performance.

Applications

  • Suppression of common-mode noise in USB interfaces
  • Filtering common-mode noise in Ethernet connections
  • Noise reduction in power lines
  • Filtering in signal lines to reduce EMI
  • Differential signal noise reduction

Features

  • High Common Mode Impedance: Offers high impedance to common-mode noise, effectively attenuating unwanted signals.
  • Low Differential Mode Impedance: Exhibits low impedance to differential-mode signals, allowing desired signals to pass through with minimal attenuation.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • High Reliability: Designed for reliable performance in demanding environments.

Benefits

  • Improved Signal Integrity: Reduces common-mode noise, leading to cleaner signals and improved data transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing unwanted radiation and improving system compatibility.
  • Enhanced System Performance: Cleaner signals and reduced EMI contribute to overall improved system performance and reliability.
  • Easy Integration: Compact size and standard footprint simplify integration into existing circuit designs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

The TBF-2012-245-RH common mode choke from Cyntec will have specific values for impedance at certain frequencies, DC resistance (DCR), rated current, and insulation resistance, and these details can be found on the manufacturer's datasheet.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess