EN
  • EN
  • DE

PSQ20161T-R47MS

Part No PSQ20161T-R47MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834314-PSQ20161T-R47MS
Ultra Librarian 3D Model Ultra Librarian PSQ20161T-R47MS CAD Model

Description

The PSQ20161T-R47MS is a high-performance power inductor from Cyntec, designed for use in a variety of power conversion applications. This inductor features a compact size and a low profile, making it suitable for densely populated circuit boards. Its robust construction and high saturation current allow it to handle demanding power requirements while maintaining stable performance.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering applications
  • Portable devices

Features

  • Surface mount design
  • Low profile
  • High saturation current
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Efficient power conversion: Low DC resistance minimizes power losses, leading to higher efficiency in DC-DC converters and power supplies.
  • Compact size: Small footprint allows for integration into space-constrained applications.
  • Reliable performance: High saturation current ensures stable operation under high load conditions.
  • Stable operation: Excellent temperature stability ensures consistent performance across a wide range of operating temperatures.
  • Environmentally friendly: RoHS compliant materials meet environmental regulations.

Additional Details

The PSQ20161T-R47MS has an inductance value of 0.47µH (R47) with a tolerance that allows for precise tuning in sensitive circuits. Its low DC resistance (DCR) ensures minimal power loss during operation, improving overall system efficiency. The inductor is designed to withstand high saturation currents without significant inductance drop, making it suitable for applications where current spikes are common. The surface mount design simplifies assembly and reduces manufacturing costs. Cyntec’s advanced manufacturing techniques and stringent quality control ensure that the PSQ20161T-R47MS meets the highest standards of reliability and performance. This inductor is commonly used in applications such as voltage regulators in laptops, smartphones, and other portable devices, as well as in power supplies for industrial equipment and telecommunications systems. The stable electrical characteristics and robust mechanical design of the PSQ20161T-R47MS make it a preferred choice for designers seeking reliable and efficient power management solutions. In summary, the PSQ20161T-R47MS power inductor combines high performance, compact size, and robust construction to meet the demands of modern electronic applications. Its key features include low DC resistance for efficient power conversion, a small footprint for space-constrained designs, and high saturation current for stable operation under high load conditions.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5934 $69.1868
5+ $28.3841 $141.9205
7+ $27.4971 $192.4797
9+ $26.6100 $239.4900
12+ $25.7230 $308.6760
16+ $23.0630 $369.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess