EN
  • EN
  • DE

PMLT20161T-R47MS

Part No PMLT20161T-R47MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834060-PMLT20161T-R47MS
Ultra Librarian 3D Model Ultra Librarian PMLT20161T-R47MS CAD Model

Description

The PMLT20161T-R47MS is a power inductor manufactured by Cyntec. It is designed for use in a wide variety of power electronics applications, providing efficient energy storage and filtering capabilities in a compact form factor. The inductor's robust construction and optimized design make it suitable for demanding environments.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • Mobile devices

Features:

  • Shielded construction
  • Low DC resistance (DCR)
  • High saturation current
  • Small size
  • Surface mount technology (SMT)

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference (EMI), ensuring stable operation and reducing noise in sensitive circuits.
  • Improved Efficiency: The low DCR minimizes power losses, improving the overall efficiency of the power supply or DC-DC converter.
  • High Current Handling: The high saturation current allows the inductor to handle large currents without significant inductance drop.
  • Compact Design: The small size is ideal for space-constrained applications, such as mobile devices and portable electronics.
  • Easy Assembly: SMT design facilitates easy and reliable assembly on printed circuit boards.

Additional Details:

The PMLT20161T-R47MS has an inductance value of 0.47 µH (0.47 microhenries) and a tolerance of ±20%. It features a shielded construction for low EMI. The device is designed for surface mount applications, and its compact size makes it suitable for use in portable electronics and other space-constrained applications. This inductor is optimized for use in high-frequency switching regulators. The low DCR is critical for reducing conduction losses in high-current applications, enhancing efficiency. The high saturation current is also an important parameter, as it determines the maximum current the inductor can handle before its inductance significantly drops.

The PMLT20161T-R47MS is commonly used in applications such as smartphones, tablets, and other portable devices where efficient power management and EMI reduction are crucial. Its robust design and performance characteristics make it a reliable choice for power supply designers.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,302 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess