EN
  • EN
  • DE

CF4226FH0R0-05-NH

Part No CF4226FH0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC FPC 26POS 0.5MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsFFC, FPC (Flat Flexible) ConnectorsFFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer Cvilux USA
Series CF42
Part Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 26
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.038" (0.97mm)
Locking Feature Flip Lock, Backlock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Thermoplastic, Halogen Free
Actuator Material Thermoplastic, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 0.79μin (0.02μm)
Housing Color Natural
Actuator Color Black
Ultra Librarian 3D Model Ultra Librarian CF4226FH0R0-05-NH CAD Model

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Molex, LLC
CONN FFC VERT 50POS 0.5MM SMD
Lowest to $0.9849
TE Connectivity
FFC/FPC Connector, 10 Contact(s)
Need more? Email Us
Molex, LLC
CONN FFC FPC VERT 6POS 0.5MM SMD
Lowest to $1.4662
TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $6.2459
TE Connectivity
TRIOMATE ASY V14P L=4.064,LDFR
Need more? Email Us
Molex, LLC
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC FPC BOTTOM 23POS 1MM RA
Lowest to $2.8692
Molex, LLC
CONN FPC BOTTOM 21POS 0.3MM R/A
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess