EN
  • EN
  • DE

6-487509-3

Part No 6-487509-3
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description TRIOMATE ASY V14P L=4.064,LDFR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Through Hole
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 14
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Features Low Insertion Force (LIF)
Voltage Rating 250V
Operating Temperature -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Ultra Librarian 3D Model Ultra Librarian 6-487509-3 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN FPC BOTTOM 5POS 1MM R/A
Lowest to $1.4553
Hirose Electric Co Ltd
CONN FFC FPC BOTTOM 17POS 1MM RA
Lowest to $0.5821
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $0.4366
Samtec Inc.
CONN FFC BOTTOM 30POS 0.5MM R/A
Lowest to $4.2668
Cvilux USA
CONN FFC FPC 5POS 0.5MM R/A
Lowest to $0.4366
Amphenol FCI
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.9105
Molex, LLC
CONN FPC BOTTOM 50POS 0.5MM R/A
Lowest to $0.2911
Amphenol FCI
CONN FFC BOTTOM 26POS 0.5MM R/A
Lowest to $2.0374
Molex, LLC
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $1.5426

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess