Products specifications Report Issue?

Package Bulk;Bulk
Product Status Active
Flat Flex Type FFC
Connector Type Housing for Female Contacts
Number of Positions 10
Number of Rows 1
Pitch 0.100" (2.54mm)
FFC, FCB Thickness 0.05-0.13mm
Locking Feature Detent Lock
Voltage Rating 300 V
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Operating Temperature -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Ultra Librarian 3D Model Ultra Librarian 88859-3 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 27POS 0.5MM R/A
Need more? Email Us
ECAD model for FH19C-27S-0.5SH(10)
Molex, LLC
CONN FPC 33POS 0.3MM R/A
Lowest to $2.9690
ECAD model for 5025983393
Wurth Electronics Inc
CONN FFC VERT 24POS 1MM SMD
Need more? Email Us
ECAD model for 686124183822
GCT
CONN FFC FPC VERT 15POS 1MM SMD
Lowest to $0.8156
ECAD model for FFC3A20-15-G
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $2.9517
ECAD model for 5019512030
Amphenol
CONN FFC FPC VERT 15POS 1MM PCB
Need more? Email Us
ECAD model for SLW15S-1C7LF
Molex, LLC
CONN FPC 51POS 0.3MM R/A
Lowest to $2.7035
ECAD model for 5047405100
Molex, LLC
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $1.1853
ECAD model for 5018645090
AVX Corp/Kyocera Corp
CONN FFC BOTTOM 20POS 0.5MM R/A
Need more? Email Us
ECAD model for 086210020340800+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention