EN
  • EN
  • DE

PJ-014DH-SMT-TR

Part No PJ-014DH-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Power Connectors
Description CONN PWR JACK 1.3X3.4MM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer CUI Inc.
Packaging Reel - TR
Status Active
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 1.30mm ID (0.051"), 3.40mm OD (0.134")
Actual Diameter 0.051" (1.30mm ID), 0.154" (3.90mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Guide
Voltage Rating 24VDC
Current Rating 3.5A
Mating Length/Depth 0.244" (6.20mm)
Contact Material - Plating Silver
Temperature Range - Operating -25°C to 85°C
Housing Material Polyamide (PA6T), Nylon 6T
Body Color Black
Win Source Part Number 106899-PJ-014DH-SMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJ-014DH-SMT-TR CAD Model

Description

The PJ-014DH-SMT-TR is a 3.5 mm audio jack manufactured by CUI Inc. designed for surface mount technology (SMT) assembly. This connector is commonly used to provide audio input/output connectivity in a wide range of electronic devices. It is built to provide a reliable and durable connection for headphones, microphones, and other audio equipment. The PJ-014DH-SMT-TR is designed for automated assembly processes, ensuring efficient manufacturing.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and portable media players for headphone and microphone connections.
  • Audio Equipment: Integrated into amplifiers, mixers, and sound cards for audio input and output.
  • Computer Peripherals: Found in laptops, desktop computers, and monitors for connecting headphones, speakers, and microphones.
  • Consumer Electronics: Employed in televisions, DVD players, and gaming consoles for audio connectivity.
  • Industrial Equipment: Utilized in control panels, test equipment, and communication devices for audio interfaces.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving efficiency.
  • 3.5 mm Audio Jack: Standard size compatible with a wide range of audio devices.
  • Durable Construction: Manufactured using high-quality materials to withstand repeated use and environmental conditions.
  • Shielded Design: Provides shielding to minimize electromagnetic interference and ensure signal integrity.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.

Benefits:

  • Efficient Assembly: Designed for automated assembly processes, reducing manufacturing time and costs.
  • Reliable Connection: Provides a secure and stable audio connection for clear sound quality.
  • Wide Compatibility: Compatible with a wide range of audio devices, making it a versatile connector solution.
  • Durable Performance: Withstands repeated use and environmental conditions, ensuring long-term reliability.
  • Reduced Interference: Shielded design minimizes electromagnetic interference, ensuring clear audio signals.

The PJ-014DH-SMT-TR audio jack typically features a compact design and a durable plastic housing. The contacts are designed for reliable electrical connection and long-term durability. CUI Inc.'s PJ-014DH-SMT-TR is a trusted choice for applications where reliable audio connectivity and efficient manufacturing are paramount.

You May Also Be Interested in

Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6208 $56.7280
80+ $1.3299 $106.3920
120+ $1.2884 $154.6080
165+ $1.2468 $205.7220
210+ $1.2052 $253.0920
280+ $1.0806 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 965 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess