EN
  • EN
  • DE

AD1893JSTZ

Part No AD1893JSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC SAMPLE-RATE CONV 16BIT 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 8kHz to 56kHz
Case / Package 44-LQFP (10x10)
Win Source Part Number 1011973-AD1893JSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1893JSTZ CAD Model

Description

Product Overview: AD1893JSTZ from Analog Devices Inc.

The AD1893JSTZ is a high-performance audio sample rate converter manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to provide a seamless bridge between digital audio equipment operating at different sampling rates, making it an essential component in a wide range of audio applications such as professional audio mixing, broadcasting, and consumer electronics.

Key Features and Benefits

  • High-Quality Sample Rate Conversion: The AD1893JSTZ offers excellent audio performance with a dynamic range of 140 dB and a THD+N (Total Harmonic Distortion + Noise) of -130 dB, ensuring the highest fidelity in audio signal conversion.
  • Flexible Sampling Rates: It supports a wide range of input and output sampling rates, making it highly versatile for use in various audio systems without the need for external rate conversion hardware.
  • Asynchronous Operation: The device can operate asynchronously, meaning it can convert between unrelated sampling rates, which is particularly useful in complex audio systems where multiple devices operate independently.
  • On-Chip Digital Filtering: Equipped with an on-chip digital interpolation and decimation filter, the AD1893JSTZ minimizes signal degradation during the conversion process.
  • Easy Integration: The compact surface-mount package (LQFP-48) allows for easy integration into PCB designs, saving space and reducing overall system complexity.

Applications

  • Professional Audio Equipment
  • Studio Mixers and Digital Audio Workstations
  • Audio Broadcasting Equipment
  • Consumer Audio/Video Receivers
  • Multimedia Systems and Home Theaters

The AD1893JSTZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions for the audio industry. With its superior sample rate conversion capabilities, this product ensures that audio signals are accurately and efficiently translated across devices with different sampling rates, preserving the integrity and quality of the sound in any setting.

You May Also Be Interested in

ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2917 $69.8751
7+ $19.1118 $133.7826
10+ $18.5147 $185.1470
13+ $17.9164 $232.9132
17+ $17.3192 $294.4264
23+ $15.5278 $357.1394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess