EN
  • EN
  • DE

PJ-006A-SMT

Part No PJ-006A-SMT
Manufacturer CUI Inc.
Catalog Barrel - Power Connectors
Description DC POWER JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CUI Inc.
Win Source Part Number 1238403-PJ-006A-SMT
Manufacturer Homepage www.cui.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJ-006A-SMT CAD Model

Description

The PJ-006A-SMT is a 2.5mm DC power jack connector from CUI Inc. It is a surface mount connector designed to provide a reliable power connection for various electronic devices.

Applications:

  • Portable Electronics: Used in devices such as MP3 players, digital cameras, and portable game consoles.
  • Charging Docks: Provides a power connection for charging docks and cradles.
  • Small Appliances: Employed in small appliances requiring a DC power input.
  • Embedded Systems: Used in embedded systems for power supply connection.
  • Medical Devices: Found in certain medical devices requiring a reliable DC power connection.

Features:

  • 2.5mm DC Power Jack: Standard 2.5mm DC power connector.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Compact Size: Allows for use in space-constrained applications.
  • Durable Construction: Provides a reliable and long-lasting connection.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Power Connection: Ensures a stable and secure power connection.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Compact Design: Allows for integration into small devices.
  • Long-Lasting Performance: Durable construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The PJ-006A-SMT is designed for reflow soldering processes. The connector's mechanical dimensions and footprint are critical for proper board layout and assembly. The voltage and current ratings are important specifications to consider for proper circuit operation. CUI Inc.'s connectors are known for their quality and reliability. Refer to the official CUI Inc. datasheet for precise mechanical dimensions, electrical specifications, and recommended soldering conditions. The materials used in the connector are selected for their durability and resistance to corrosion. The center pin diameter and polarity are important considerations for compatibility with power adapters.

You May Also Be Interested in

Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us
Switchcraft Inc.
POWER JACK 2.1MM PI
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Same Sky
CONN PWR PLUG 1.7X4MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
Kycon, Inc.
POWER JACK 2.50 MM DIA LOCKING T
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess