The EC206B025A is an AC-DC power supply manufactured by CUI Inc. It is designed to convert AC mains voltage into a regulated DC voltage suitable for powering various electronic devices. This specific model provides 25W of power.
Applications
- Powering industrial control systems
- Powering medical equipment
- Powering LED lighting systems
- Powering home automation devices
- Powering instrumentation and test equipment
Features
- Universal AC input voltage (85-264 VAC)
- Single output voltage
- High efficiency
- Compact size
- Overvoltage protection
- Overcurrent protection
- Short circuit protection
- RoHS compliant
Benefits
- Wide range of applications due to universal AC input
- Reliable power supply for sensitive electronic equipment
- Energy efficient operation
- Easy integration into various systems due to compact size
- Protection against damage due to voltage and current surges
Additional Details
The EC206B025A typically provides a single DC output voltage, commonly 12V, 24V or 48V, depending on the specific configuration. The operating temperature range is typically -20°C to +70°C, with derating at higher temperatures. It meets various safety standards, including UL, CE, and EN certifications. It's available in an open-frame or enclosed configuration. The isolation voltage is typically 3000 VAC. The power supply has a long lifespan, contributing to the overall reliability of the system it powers. The compact design saves space within the target device. The exact dimensions of the device vary depending on the specific configuration. The output ripple and noise are minimized to provide clean and stable power to the load. The efficiency is typically around 85% or higher, reducing energy consumption and heat generation.