EN
  • EN
  • DE

CUSA-TR80-15-2000-TH

Part No CUSA-TR80-15-2000-TH
Manufacturer CUI Inc.
Catalog Ultrasonic Receivers, Transmitters
Description TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Ultrasonic Receivers, Transmitters
Mfr CUI Devices
Series CUSA
Package Tray
Type Transmitter, Receiver
Frequency 39kHz
Voltage - Rated 80Vp-p
Beam Angle 80°
Temperature Range - Operating -20°C ~ 80°C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 2223-CUSA-TR80-15-2000-TH
Standard Package 100
Win Source Part Number 1101197-CUSA-TR80-15-2000-TH
Ultra Librarian 3D Model Ultra Librarian CUSA-TR80-15-2000-TH CAD Model

Description

The CUI Devices CUSA-TR80-15-2000-TH is an ultrasonic receiver and transmitter manufactured by CUI Devices.

  • Series: CUSA
  • Voltage Rating: 80Vp-p
  • Frequency: 39kHz
  • Beam Angle: 80°
  • Operating Temperature: -20°C to 80°C
  • Package: Tray
  • Standard Package: 100

You May Also Be Interested in

CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
TDK InvenSense
CHIRP ULTRASONIC SENSOR 85KHZ
Lowest to $10.1992
Parallax Inc.
ULT SEN TX/RX 40KHZ 5V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
TDK InvenSense
ULTRA-LOW POWER INTEGRATED ULTRA
Lowest to $2.7650
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess