EN
  • EN
  • DE

UJ31-CH-G1-SMT-TR

Part No UJ31-CH-G1-SMT-TR
Manufacturer CUI Inc.
Catalog USB, DVI, HDMI Connectors
Description CONN RCP USB3.1 TYPEC 24P SMD RA / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr CUI Devices
Series UJ31
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) )
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A, 6.25A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Base Product Number UJ31-CH
Standard Package 1,050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348572-UJ31-CH-G1-SMT-TR
Ultra Librarian 3D Model Ultra Librarian UJ31-CH-G1-SMT-TR CAD Model

Description

The CUI UJ31 series USB-C connector assembly is a shielded, 24-contact, USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) type connector with a horizontal mounting feature.

  • Manufacturer: CUI
  • Series: UJ31
  • Connector Type: USB-C
  • Contacts: 24
  • USB Standard: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
  • Mounting Feature: Horizontal
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 20V
  • Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
  • Packaging: Tape and Reel
  • Shell/Shielding Material: Steel, Stainless
  • Mounting Options: Surface Mount, Right-Angle and Through-Hole
  • Temperature Range: -25°C to 85°C
  • Shielded: Yes

You May Also Be Interested in

Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032
Molex, LLC
0472669002
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
JAE Electronics
WATERPROOF USB CONN GASKET
Need more? Email Us
Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess