EN
  • EN
  • DE

DS80C320-MCG

Part No DS80C320-MCG
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP / 8051 80C Microcontroller IC 8-Bit 25MHz ROMless 40-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DS80C320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DS80C320MCG
Standard Package 10
Win Source Part Number 1321961-DS80C320-MCG
Ultra Librarian 3D Model Ultra Librarian DS80C320-MCG CAD Model

Description

Product Overview: DS80C320-MCG from Analog Devices Inc.

The DS80C320-MCG is a high-speed microcontroller designed by Analog Devices Inc., a renowned player in the semiconductor industry. This advanced microcontroller is engineered to offer enhanced performance for embedded systems, while maintaining compatibility with the industry-standard 8051 instruction set. It's an ideal choice for applications requiring fast processing, robust operation, and critical control functionalities.

Key Features

  • High-Speed Architecture: The DS80C320-MCG operates at higher speeds than traditional 8051 devices, making it a perfect fit for time-sensitive applications where rapid data processing is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, this microcontroller is designed to be power-efficient, helping to extend the battery life of portable devices.
  • Expanded Interrupts: With more interrupt sources and priority levels, the DS80C320-MCG allows for better system management and response to real-time events.
  • Dual Data Pointers: The inclusion of dual data pointers facilitates quicker data movement and manipulation, enhancing overall system performance.
  • Watchdog Timer: The built-in watchdog timer helps prevent system failures by resetting the microcontroller in the event of a software anomaly or malfunction.
  • Flexible Oscillator Options: The device supports a wide range of oscillator configurations, providing designers with the flexibility to choose the optimal speed for their application.

Applications

The DS80C320-MCG is versatile and can be deployed across various sectors. It's particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications
  • Consumer electronics
  • Medical devices

Technical Specifications

The DS80C320-MCG operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard power supplies. Its temperature range ensures reliable operation in diverse environments, and the package type provides a compact solution for space-constrained applications.

Conclusion

With its high-speed performance, power efficiency, and robust feature set, the DS80C320-MCG from Analog Devices Inc. is an excellent microcontroller for developers looking to push the boundaries of their embedded systems. Its compatibility with the 8051 instruction set also ensures a smooth integration path for legacy systems in need of an upgrade.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1030 $56.2060
5+ $23.0589 $115.2945
7+ $22.3383 $156.3681
10+ $21.6177 $216.1770
12+ $20.8971 $250.7652
17+ $18.7353 $318.5001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess