EN
  • EN
  • DE

RT1408B7TR13

Part No RT1408B7TR13
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES NTWRK 18 RES MULT OHM 27LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Reel - TR
Status Active
Circuit Type Dual Terminator
Resistance (Ohms) 25, 60
Tolerance ±1%
Number of Resistors 18
Number of Pins 27
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications DDR SDRAM
Mounting SMD (SMT)
Case / Package 27-BGA (9x3)
Height - Seated (Max) 0.053" (1.34mm)
Win Source Part Number 119244-RT1408B7TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1408B7TR13 CAD Model

Description

The CTS Resistor Products 119244-RT1408B7TR13 is a dual terminator circuit type resistor array with 18 resistors and 27 pins.

  • Resistance: 25 and 60 ohms
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 50mW
  • Suitable for: DDR SDRAM applications
  • Height: 0.053 inches (1.34mm)
  • Operating Temperature Range: -55°C to 125°C
  • Package: 27-BGA (9x3)
  • Status: Active
  • Supply and Demand Status: Balanced with a medium popularity

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess