Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CTS Electrocomponents
Series 194
Package Tube
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material -
Contact Finish Gold
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.886" (22.50mm)
Mechanical Life -
Electrical Life 7,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376423-194-8MST
Ultra Librarian 3D Model Ultra Librarian 194-8MST CAD Model

Description

The 1376423-194-8MST is an 8-position DIP switch from CTS Electrocomponents.

  • Current Rating: 50mA
  • Voltage Rating: 24VDC
  • Contact Finish: Gold
  • Mounting Style: Through-Hole, Right-Angle

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.7433
ECAD model for 1-1571983-3
Omron
SW ROTARY DIP BCD COMP 100MA 28V
Need more? Email Us
ECAD model for A6A-10C
TE Connectivity
SWITCH ROTARY DIP HEX 0.40VA 20V
Need more? Email Us
ECAD model for DRD16RAE04
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Need more? Email Us
ECAD model for 3-5435640-5
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.2596
ECAD model for 418121160801
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD04AV
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7361 $52.0830
75+ $1.4245 $106.8375
110+ $1.3800 $151.8000
150+ $1.3355 $200.3250
195+ $1.2910 $251.7450
260+ $1.1574 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,187 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention