Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CTS Electrocomponents
Series 193
Package Tape & Reel
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material -
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.886" (22.50mm)
Mechanical Life -
Electrical Life 7,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376388-193-8MSR
Ultra Librarian 3D Model Ultra Librarian 193-8MSR CAD Model

Description

The CTS Electrocomponents 193 series DIP switch is a surface mount switch with a piano actuator.

  • Positions: 8
  • Current Rating: 50mA
  • Contact Finish: Gold
  • Voltage Rating: 24VDC
  • Pitch: 0.100" (2.54mm)
  • Circuit: SPST (single-pole single-throw)
  • Termination Style: Gull wing
  • Mounting: Surface, right angle
  • Height Above Board: 0.359" (9.12mm)
  • Length: 0.886" (22.50mm)
  • Washable: No
  • Material: Plastic
  • Manufacturer: CTS Electrocomponents
  • Series: 193

You May Also Be Interested in

C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for TDP08H0SBD1
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAS2102E
NKK Switches
8MM PROCESS SEALED DIP ROTARY
Need more? Email Us
ECAD model for NDKR10H
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 208-6ST
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
ECAD model for A6RS-161RS-P
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for DMR08T
Grayhill Inc.
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
ECAD model for 94HCB16RAT
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
ECAD model for 78H01ST
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
ECAD model for 7814Z-1-023E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention