EN
  • EN
  • DE

6N137(SL)(T1)

Part No 6N137(SL)(T1)
Manufacturer CT Micro International Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109934-6N137(SL)(T1)
Categories Custom Parts
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N137(SL)(T1) CAD Model

Description

The 6N137(SL)(T1) is a high-speed optocoupler from CT Micro International Corporation. It is designed for high-speed digital interfacing applications. This optocoupler uses a GaAlAs LED as the light source, which is optically coupled to a high-gain integrated photodetector. This design provides excellent input-output electrical isolation and high-speed operation, making it suitable for a wide range of industrial and communication applications.

Applications:

  • High-speed digital isolation
  • Microprocessor system interface
  • Computer peripheral interface
  • Industrial control systems
  • Isolated data transmission
  • Replacing pulse transformers

Features:

  • High speed: 10 MBd typical
  • Excellent input-output isolation: 2500 Vrms
  • Open collector output
  • Wide supply voltage range: 4.5V to 5.5V
  • TTL compatibility
  • Guaranteed performance from 0°C to 70°C
  • Available in surface mount packages

Benefits:

  • Enhanced system performance due to high-speed data transfer
  • Improved safety and reliability through electrical isolation
  • Simplified circuit design with TTL compatibility
  • Reduced component count and board space savings with compact packages
  • Robust performance in industrial environments due to wide operating temperature range

Additional Details:

The 6N137(SL)(T1) optocoupler features an open collector output, which allows for flexible interfacing with various logic families. The device's high common-mode transient immunity ensures stable operation in noisy environments. The 'SL' suffix typically indicates a surface mount package, while '(T1)' likely refers to tape and reel packaging for automated assembly.

Specifications:

  • Isolation Voltage: 2500 Vrms
  • Data Rate: 10 MBd
  • Supply Voltage: 4.5V - 5.5V
  • Operating Temperature: 0°C to 70°C

This optocoupler is commonly used to isolate sensitive digital circuits from high-voltage or noisy environments, protecting microprocessors and other components from damage. Its reliable performance and ease of use make it a popular choice for industrial automation, data communications, and medical equipment.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us
Linear Technology
Need more? Email Us
GE Critical Power
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess