EN
  • EN
  • DE

VLBU9664100LT-R10L

Part No VLBU9664100LT-R10L
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100NH 75A 0.125MOHM SM / 100 nH Unshielded Drum Core, Wirewound Inductor 75 A 0.125mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr TDK Corporation
Series VLBU
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 nH
Tolerance ±15%
Current Rating (Amps) 75 A
Current - Saturation (Isat) 110A
Shielding Unshielded
DC Resistance (DCR) 0.125mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.378" L x 0.252" W (9.60mm x 6.40mm)
Height - Seated (Max) 0.394" (10.00mm)
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1341223-VLBU9664100LT-R10L
Ultra Librarian 3D Model Ultra Librarian VLBU9664100LT-R10L CAD Model

Description

The 1341223-VLBU9664100LT-R10L is a fixed inductor with a 100 nH inductance and a current rating of 75 A.

  • Inductance: 100 nH
  • Current Rating: 75 A
  • Series: VLBU
  • Type: Drum Core, Wirewound
  • Packaging: Tape & Reel (TR)
  • Standard Package: 400
  • Tolerance: ±15%
  • DC Resistance (DCR): 0.125mOhm
  • Shielding: Unshielded
  • Package / Case: Nonstandard
  • Size / Dimension: 0.378" L x 0.252" W (9.60mm x 6.40mm)
  • Height - Seated (Max): 0.394" (10.00mm)
  • Material - Core: Ferrite
  • Inductance Frequency - Test: 100 kHz
  • Operating Temperature: -40°C ~ 125°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: TDK Corporation

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess