EN
  • EN
  • DE

CSR8640A04-IBBC-R

Part No CSR8640A04-IBBC-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004277-CSR8640A04-IBBC-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8640A04-IBBC-R CAD Model

Description

The CSR8640A04-IBBC-R is a highly integrated Bluetooth audio ROM solution from CSR (now Qualcomm). It's designed for use in a wide range of wireless audio products, offering high-quality audio streaming, low power consumption, and robust connectivity. This module is commonly used in applications requiring wireless audio transmission and control.

Applications

  • Bluetooth headsets
  • Bluetooth speakers
  • Wireless audio adapters
  • Automotive infotainment systems
  • Wearable audio devices
  • Bluetooth remote controls

Features

  • Bluetooth v4.0: Compliant with Bluetooth v4.0 specification, supporting EDR and LE (Low Energy) modes.
  • A2DP and AVRCP Profiles: Supports Advanced Audio Distribution Profile (A2DP) and Audio/Video Remote Control Profile (AVRCP) for high-quality audio streaming and remote control.
  • SBC, AAC Decoding: Supports SBC (Subband Codec) and AAC (Advanced Audio Coding) decoding for enhanced audio quality.
  • Integrated Audio Amplifier: Includes an integrated audio amplifier for direct connection to speakers or headphones.
  • Low Power Consumption: Optimized for low power consumption to maximize battery life in portable devices.
  • Configurable I/O: Offers a range of configurable I/O pins for flexible interfacing with external devices.
  • CSR's cVc audio enhancements: Incorporates Clear Voice Capture (cVc) technology for noise reduction and echo cancellation, improving voice call quality.

Benefits

  • High-Quality Audio Streaming: Supports A2DP and advanced audio codecs for superior audio quality.
  • Low Power Consumption: Extends battery life in portable audio devices.
  • Robust Connectivity: Provides a stable and reliable Bluetooth connection.
  • Easy Integration: Highly integrated solution simplifies design and reduces development time.
  • Noise Reduction: cVc technology improves voice call quality in noisy environments.
  • Versatile Application: Suitable for a wide range of wireless audio products.

Additional Details

The CSR8640A04-IBBC-R is a ROM-based solution, meaning that the Bluetooth stack and application code are pre-programmed into the device. This simplifies the development process and reduces the time to market. The module requires an external antenna for Bluetooth communication. It typically operates on a 3.3V power supply. The IBBC package indicates a specific packaging and pinout configuration.

This Bluetooth audio module is a popular choice for manufacturers looking to quickly and easily add wireless audio functionality to their products, leveraging CSR's proven technology and expertise in Bluetooth audio solutions.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess