EN
  • EN
  • DE

CSR6030A10-IQQA-R-MS

Part No CSR6030A10-IQQA-R-MS
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964312-CSR6030A10-IQQA-R-MS
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR6030A10-IQQA-R-MS CAD Model

Description

The CSR6030A10-IQQA-R-MS is a Bluetooth audio System-on-Chip (SoC) manufactured by CSR PLC (now part of Qualcomm). This chip is designed for use in Bluetooth audio applications such as headphones, headsets, speakers, and automotive infotainment systems. It integrates a Bluetooth radio, audio processing capabilities, and various interfaces to enable wireless audio streaming and control.

Applications

  • Bluetooth Headphones: Used in wireless headphones for audio streaming and control.
  • Bluetooth Headsets: Integrated into wireless headsets for hands-free communication and audio playback.
  • Bluetooth Speakers: Employed in wireless speakers for streaming music from smartphones, tablets, and other Bluetooth-enabled devices.
  • Automotive Infotainment Systems: Used in car audio systems for Bluetooth connectivity, hands-free calling, and audio streaming.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for wireless audio playback and communication.

Features

  • Bluetooth 4.0: Supports Bluetooth 4.0, including Bluetooth Low Energy (BLE) for low-power operation.
  • Integrated Audio Processing: Includes audio processing capabilities such as noise cancellation, echo reduction, and equalization.
  • aptX Support: Supports aptX audio codec for high-quality audio streaming.
  • Multiple Audio Interfaces: Provides various audio interfaces such as I2S, PCM, and analog audio inputs and outputs.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Benefits

  • Wireless Audio Connectivity: Enables wireless audio streaming from Bluetooth-enabled devices.
  • High-Quality Audio: Supports aptX codec for superior audio quality.
  • Improved Audio Performance: Integrated audio processing enhances audio clarity and reduces noise.
  • Extended Battery Life: Low power consumption prolongs battery life in portable audio devices.
  • Simplified System Design: Integrated features simplify system design and reduce component count.

Additional Details

The CSR6030A10-IQQA-R-MS Bluetooth audio SoC is designed for easy integration into a wide range of audio devices. It supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. The chip is available in a small form factor package, making it suitable for compact designs. CSR provides comprehensive software and development tools for its Bluetooth audio SoCs, facilitating system development and customization. The 'IQQA-R-MS' likely refers to a specific package type and tape and reel option.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess