EN
  • EN
  • DE

BC01B-URTES (PIO)

Part No BC01B-URTES (PIO)
Manufacturer CSR PLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986522-BC01B-URTES (PIO)
Categories OEM Parts(A-B)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC01B-URTES (PIO) CAD Model

Description

The BC01B-URTES (PIO) is a Bluetooth module manufactured by CSR PLC (Cambridge Silicon Radio), a company now part of Qualcomm. CSR was a leading provider of Bluetooth and connectivity solutions. The 'BC01B' likely designates a specific series within CSR's Bluetooth module lineup, and the 'URTES (PIO)' indicates a particular configuration or set of features related to the module's interface and pinout (PIO likely stands for Programmable Input/Output).

Bluetooth modules like the BC01B-URTES (PIO) are designed to provide wireless connectivity to various electronic devices, enabling communication with other Bluetooth-enabled devices. They typically integrate a Bluetooth radio, a microcontroller, and associated circuitry into a compact package.

Applications:

  • Wireless Audio Devices: Headphones, speakers, and soundbars.
  • IoT Devices: Sensors, actuators, and other connected devices.
  • Automotive Systems: Bluetooth connectivity for infotainment and hands-free calling.
  • Industrial Control: Wireless communication for industrial equipment.

Features (Based on typical CSR Bluetooth Modules):

  • Bluetooth Connectivity: Supporting various Bluetooth profiles (e.g., A2DP, AVRCP, HFP).
  • Integrated Microcontroller: Handling Bluetooth protocol stack and application logic.
  • UART Interface: Providing serial communication with a host microcontroller.
  • Programmable I/O: Allowing for flexible configuration of digital inputs and outputs.

Benefits (Based on typical CSR Bluetooth Modules):

  • Wireless Communication: Enables cable-free connectivity.
  • Easy Integration: Simplifies the design of Bluetooth-enabled devices.
  • Low Power Consumption: Optimizes battery life in portable applications.

Key technical specifications include the Bluetooth version supported (e.g., Bluetooth 2.1, Bluetooth 4.0), the transmit power, the receiver sensitivity, and the operating voltage. The module's datasheet provides detailed information on the pinout, electrical characteristics, and programming interface. PIO pins can be configured for various functions, such as controlling LEDs, reading sensor data, or generating control signals. The module typically requires an external antenna for optimal performance. Firmware updates may be necessary to support new Bluetooth profiles or features. Proper impedance matching and antenna placement are crucial for maximizing range and minimizing interference. The datasheet should also specify any regulatory certifications (e.g., FCC, CE) required for compliance. Understanding the Bluetooth protocol stack and the AT command set (if applicable) is essential for developing applications that utilize the module's capabilities. Given CSR's acquisition by Qualcomm, finding direct support or datasheets may require searching through Qualcomm's documentation or contacting legacy component suppliers.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess