EN
  • EN
  • DE

MCC21-16IO8B

Part No MCC21-16IO8B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.6KV 33A TO-240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 21 A
Current - On State (It (RMS)) (Max) 33 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 65 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 320A, 350A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package TO-240AA
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1494143-MCC21-16IO8B
Ultra Librarian 3D Model Ultra Librarian MCC21-16IO8B CAD Model

Description

N

You May Also Be Interested in

IXYS
SCR MODULE 1.6KV 500A Y2-DCB
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us
IXYS
MOD THYRISTOR/DIO 1200V SOT-227B
Lowest to $71.6418
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 1.2KV MODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 210A ADD-A-PAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess