EN
  • EN
  • DE

IMC363015C

Part No IMC363015C
Manufacturer Crouzet USA
Catalog Proximity Sensors
Description SENS INDUCT PROX 3W SPST 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Crouzet
Status Active
Sensor Type Inductive
Sensing Distance 0.591" (15mm)
Output Type PNP-NC, 3-Wire
Material - Body Nickel-Plated Brass
Supply Voltage - Operating 10 V to 30 V
Termination Style Cable Leads
Temperature Range - Operating -25°C to 70°C
Ingress Protection IP67
Indicator LED
Dimension Cylinder, Threaded - M30
Win Source Part Number 1073559-IMC363015C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMC363015C CAD Model

Description

The Crouzet Inductive Sensor is a high-quality electronic component that is designed to meet the demands of modern electronic systems.

  • Sensing Distance: 0.591 inches (15mm)
  • Category: sensors, transducers
  • Popularity: highly popular
  • Supply and Demand Status: balance
  • Ingress Protection: IP67
  • Output Type: PNP-NC 3-wire
  • Indicator: LED
  • Supply Voltage Operating Range: 10V to 30V
  • Temperature Range: -25°C to 70°C
  • Shape: cylinder-shaped
  • Dimension: threaded M30
  • Termination Style: cable leads

You May Also Be Interested in

Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Eaton Bussmann
Sensor Inductive Proximity; M12x1; 4-Pin Micro DC Connection
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess